YONG MA YMC108R multi cooker 2 L 400 W Red, White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2527
Info modified on:
14 Mar 2024, 17:27:46
Short summary description YONG MA YMC108R multi cooker 2 L 400 W Red, White:

YONG MA YMC108R, 2 L, 400 W, Red, White, 11 person(s), 220 V, 50 Hz

Long summary description YONG MA YMC108R multi cooker 2 L 400 W Red, White:

YONG MA YMC108R. Capacity: 2 L, Power: 400 W, Product color: Red, White. AC input voltage: 220 V, AC input frequency: 50 Hz. Width: 200 mm, Depth: 190 mm, Height: 250 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.