Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Handheld camcorder 5 MP CMOS 25,4 / 2,5 mm (1 / 2.5") Chocolate
- - Memory card
- - LCD Built-in display 8,89 cm (3.5")
- - Full HD 1920 x 1080 pixels
- - stereo Built-in microphone
- - HDMI
- - Lithium-Ion (Li-Ion)
More>>>
Short summary description Yashica CVP 200V Handheld camcorder 5 MP CMOS Full HD Chocolate:
This short summary of the Yashica CVP 200V Handheld camcorder 5 MP CMOS Full HD Chocolate data-sheet is auto-generated and uses the product title and the first six key specs.
Yashica CVP 200V, 5 MP, CMOS, 25,4 / 2,5 mm (1 / 2.5"), Full HD, 8,89 cm (3.5"), LCD
Long summary description Yashica CVP 200V Handheld camcorder 5 MP CMOS Full HD Chocolate:
This is an auto-generated long summary of Yashica CVP 200V Handheld camcorder 5 MP CMOS Full HD Chocolate based on the first three specs of the first five spec groups.
Yashica CVP 200V. Total megapixels: 5 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 2,5 mm (1 / 2.5"). Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. Display diagonal: 8,89 cm (3.5"), Display: LCD. Camcorder type: Handheld camcorder. Product color: Chocolate