Yamaha logo

Yamaha MCR-232 Home audio mini system 40 W Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5435
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Yamaha MCR-232 Home audio mini system 40 W Black, Silver:

Yamaha MCR-232, Home audio mini system, Black, Silver, 40 W, 2-way, 11,4 cm, 2,54 cm

Long summary description Yamaha MCR-232 Home audio mini system 40 W Black, Silver:

Yamaha MCR-232. Type: Home audio mini system, Product color: Black, Silver. RMS rated power: 40 W, Speaker type: 2-way, Woofer diameter: 11,4 cm. Supported radio bands: AM, FM. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-R, CD-RW, Playback disc formats: CD audio

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.