XPG logo

XPG GAMMIX D10 memory module 32 GB 2 x 16 GB DDR4

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8620
Info modified on:
20 Feb 2025, 09:38:33
Short summary description XPG GAMMIX D10 memory module 32 GB 2 x 16 GB DDR4:

XPG GAMMIX D10, 32 GB, 2 x 16 GB, DDR4, 3200 MHz

Long summary description XPG GAMMIX D10 memory module 32 GB 2 x 16 GB DDR4:

XPG GAMMIX D10. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 2 x 16 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, CAS latency: 16

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.