Xiaomi logo

Xiaomi POCO C65 17,1 cm (6.74") Dual SIM 4G USB Type-C 6 GB 128 GB 5000 mAh Purple

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
819
Info modified on:
29 Apr 2024, 15:53:02
Short summary description Xiaomi POCO C65 17,1 cm (6.74") Dual SIM 4G USB Type-C 6 GB 128 GB 5000 mAh Purple:

Xiaomi POCO C65, 17,1 cm (6.74"), 1600 x 720 pixels, 6 GB, 128 GB, 50 MP, Purple

Long summary description Xiaomi POCO C65 17,1 cm (6.74") Dual SIM 4G USB Type-C 6 GB 128 GB 5000 mAh Purple:

Xiaomi POCO C65. Display diagonal: 17,1 cm (6.74"), Display resolution: 1600 x 720 pixels. Processor frequency: 1,8 GHz, Processor family: MediaTek, Processor model: Helio G85. RAM capacity: 6 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product color: Purple. Weight: 192 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.