location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 097S04664 tray/feeder 550 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
097S04664
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S04664
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205867909 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 17:29:27
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Xerox 097S04664 tray/feeder 550 sheets:
This short summary of the Xerox 097S04664 tray/feeder 550 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 097S04664, WorkCentre 6655, WorkCentre 6655i, 550 sheets, China, 607 mm, 596 mm, 239 mm

Long summary description Xerox 097S04664 tray/feeder 550 sheets:
This is an auto-generated long summary of Xerox 097S04664 tray/feeder 550 sheets based on the first three specs of the first five spec groups.

Xerox 097S04664. Compatibility: WorkCentre 6655, WorkCentre 6655i, Maximum capacity: 550 sheets, Country of origin: China. Package width: 607 mm, Package depth: 596 mm, Package height: 239 mm

Features
Compatibility *
WorkCentre 6655, WorkCentre 6655i
Maximum capacity
550 sheets
Country of origin
China
Packaging data
Package width
607 mm
Packaging data
Package depth
596 mm
Package height
239 mm
Package weight
6,11 kg
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
México 1 distributor(s)