Wiha 27929, T-handle hex key, Metric, 1 pc(s), Chromium-vanadium steel, 5 mm, 68 g
Wiha 27929. Product type: T-handle hex key, Type of hex key size: Metric, Number of keys included: 1 pc(s). Key weight: 68 g