location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool AMW 901 IXL microwave Built-in Solo microwave 22 L 750 W Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMW 901 IXL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMW 901 IXL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437393990
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:43:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Whirlpool AMW 901 IXL microwave Built-in Solo microwave 22 L 750 W Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-in Solo microwave 22 L 750 W Stainless steel
  • - Defrost function
  • - Turntable 25 cm
  • - Buttons, Rotary Child lock
More>>>
Short summary description Whirlpool AMW 901 IXL microwave Built-in Solo microwave 22 L 750 W Stainless steel:
This short summary of the Whirlpool AMW 901 IXL microwave Built-in Solo microwave 22 L 750 W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool AMW 901 IXL, Built-in, Solo microwave, 22 L, 750 W, Buttons, Rotary, Stainless steel

Long summary description Whirlpool AMW 901 IXL microwave Built-in Solo microwave 22 L 750 W Stainless steel:
This is an auto-generated long summary of Whirlpool AMW 901 IXL microwave Built-in Solo microwave 22 L 750 W Stainless steel based on the first three specs of the first five spec groups.

Whirlpool AMW 901 IXL. Appliance placement: Built-in, Product type: Solo microwave, Interior capacity: 22 L, Microwave power: 750 W, Control type: Buttons, Rotary, Product color: Stainless steel

Features
Appliance placement *
Built-in
Product type *
Solo microwave
Interior capacity *
22 L
Microwave power *
750 W
Control type *
Buttons, Rotary
Door open type
Button
Turntable
Yes
Turntable size
25 cm
Timer
Yes
Child lock
Yes
Product color *
Stainless steel
Door color
Stainless steel
Internal coating
Stainless steel
Material
Stainless steel
Cooking functions & programs
Grill *
No
Convection cooking *
No
Steam cooking *
No
Keep warm function *
No
Cooking functions & programs
Rotisserie *
No
Defrost function
Yes
Reheat function
No
Power
Connected load *
1300 W
Current
10 A
Weight & dimensions
Width
595 mm
Depth
320 mm
Height
382 mm
Weight
21 kg
Installation compartment dimensions (WxDxH)
556 x 300 x 360 mm
Package width
686 mm
Package depth
456 mm
Package height
450 mm
Package weight
21,5 kg
Other features
Display
Yes
Quick start
Yes