location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool ARG 826 A++ fridge Built-in 153 L Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ARG 826 A++
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
853416601100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437040825
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2023 12:09:24
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool ARG 826 A++ fridge Built-in 153 L Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Grey Built-in 153 L
  • - SN-T
  • - Automatic defrost (fridge)
  • - 35 dB
  • - 97 kWh 70 W
More>>>
Short summary description Whirlpool ARG 826 A++ fridge Built-in 153 L Grey:
This short summary of the Whirlpool ARG 826 A++ fridge Built-in 153 L Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool ARG 826 A++, 153 L, SN-T, 35 dB, Grey

Long summary description Whirlpool ARG 826 A++ fridge Built-in 153 L Grey:
This is an auto-generated long summary of Whirlpool ARG 826 A++ fridge Built-in 153 L Grey based on the first three specs of the first five spec groups.

Whirlpool ARG 826 A++. Fridge net capacity: 153 L, Climate class: SN-T, Noise level: 35 dB. Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1, Door hinge: Right. Annual energy consumption: 97 kWh. Weight: 33 kg. Product color: Grey

Design
Appliance placement *
Built-in
Product color *
Grey
Custom panel-ready
No
Door hinge
Right
Child lock
No
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
1
Fridge door balconies
3
Egg balcony
No
Bottle rack
No
Water dispenser
No
Anti-bacterial coating
No
Performance
Fridge net capacity *
153 L
Fridge gross capacity
155 L
Climate class *
SN-T
Noise level *
35 dB
No Frost system
No
Automatic defrost (fridge)
Yes
Multi-airflow system *
No
Thermostat
No
Air filter
No
Holiday function
No
Super Cool function *
No
Ergonomics
Door open alarm *
No
Temperature alarm
No
Adjustable feet
No
Castor wheels
No
Auto-close system
No
Cord length
2,45 m
Power
Energy efficiency class (old)
A++
Connected load
70 W
Energy usage
0,265 kWh/24h
Annual energy consumption *
97 kWh
AC input voltage
220-240 V
AC input frequency
50 Hz
Current
16 A
Weight & dimensions
Width *
540 mm
Depth *
545 mm
Height *
873 mm
Weight
33 kg
Packaging data
Package width
597 mm
Package depth
605 mm
Package height
950 mm
Package weight
34 kg