location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital My Passport 1 TB Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My Passport
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDBK3E0010PSL-WESN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037854175 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
External Solid State Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital My Passport 1 TB Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 TB Black, Silver
  • - Read speed: 515 MB/s
  • - USB Type-C
  • - Password protection Hardware encryption
More>>>
Short summary description Western Digital My Passport 1 TB Black, Silver:
This short summary of the Western Digital My Passport 1 TB Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital My Passport, 1 TB, USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 515 MB/s, Password protection, Black, Silver

Long summary description Western Digital My Passport 1 TB Black, Silver:
This is an auto-generated long summary of Western Digital My Passport 1 TB Black, Silver based on the first three specs of the first five spec groups.

Western Digital My Passport. SSD capacity: 1 TB. USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed: 515 MB/s. Password protection, Product color: Black, Silver

Source Review comments Score
camerajabber.com
Updated:
2018-04-05 10:48:28
Western Digital's My Passport range has a long history as a reliable portable storage medium. The latest drive is smaller, lighter and faster than any My Passport that has come before.Solid State Drives (SSD) have revolutionised the storage market. Capa...
Bottom line The performance that you get out of an SSD is undoubtedly far better than a traditional optical drive. They're also far more robust.This proved to be the case with the My Passport SSD, read and write times we're quick when in use editing video through a U...
85%
topnewreview.com
Updated:
2018-04-28 14:24:10
Although the latest version of Western Digital's portable hard drive is available in five vibrant colors, we were rather taken with the simple and sleek glossy-white model we received for review, as it managed to all but disappear on our white test bench...
Bottom line The revamped My Passport range adds spunk without detracting from performance and valueRating 4.5/5Product...
90%
thinkcomputers.org
Updated:
2018-05-17 15:10:25
Fast portable storage is something that is almost necessary these days, especially for content creators. If you have ever tried to edit 4K video on a slow drive you know exactly what I am talking about. Fast portable drives are also great for moving data...
Good Small and compact size, Fast transfer speeds (compared to normal drives), Uses a single cable, Great software package from WD...
Bad Slower write speeds with smaller files, Slower than Samsung's SSD T5, Needs to be priced more competively, 1 2 3 4, Tags:1TBMy Passport SSDPortable SSDReviewSSDStorageUSBUSB 3.1WD...
Bottom line The WD My Passport gives you everything you want out of a portable drive. It is super small, you can easily fit this drive in your pocket, actually you could probably fit two in your pocket. The small size is also great for creators on the go, I know many...
80%
lanoc.org
Updated:
2018-05-17 15:10:38
When it comes to data storage there are all different form factors and options. If you have a huge computer and don't need to transport the data you can just toss a hard drive in and you are good to go. I take advantage of network attached storage for mos...
Bottom line With the My Passport SSD being an SSD I had high expectations right from the beginning but where I was surprised was really how portable the drive is. This isn't much smaller than two thin thumb drives put together or a money clip. The drive ends up b...
0%
onmsft.com
Updated:
2019-12-08 14:55:44
Portable SSDs aren't too common, but if you value speed and reliability, you should definitely go for one. They're expensive, yes, and therefore mostly appeal to the geeks and early adopters at the moment.I had a look a Western Digital's My Passport SSD...
Bottom line The WD My Passport SSD has a lot of things going for it, especially its striking chassis, but the real-world usage is only middling. The preloaded software though adds some value.A portable SSD is a luxurious indulgence at this point of time, but once you...
0%
anandtech.com
Updated:
2019-12-08 14:55:44
Western Digital has a number of direct-attached storage (DAS) products based on hard drives. They cater to different market segments. These DAS units usually employ a USB port to connect to the host (Thunderbolt is also popular in the high-end market). Wi...
Bottom line Western Digital also includes a utility program and a security configuration program. The utility helps the users to run disk checks, configure the drive spin down time interval, turn off the LED (for the My Passport model) and secure erase the drive. The...
0%
geardiary.com
Updated:
2019-12-08 14:55:44
There's a lot to love about Western Digital hard drives. They last for years, are super durable, and work as they should straight out the box. So that looks to continue with their latest fleet of products that launched today!Available today, Western Digit...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)