Walther Design BP028K picture frame Single picture frame Wood

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3080
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Walther Design BP028K picture frame Single picture frame Wood:

Walther Design BP028K, Single picture frame, Wood, Wood, 13 x 18 cm, Rectangular, 219 mm

Long summary description Walther Design BP028K picture frame Single picture frame Wood:

Walther Design BP028K. Type: Single picture frame, Material: Wood, Product color: Wood. Width: 219 mm, Height: 300 mm, Thickness: 1,5 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.