location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech MagiBook v2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MagiBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MagiBook v2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-613123
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766131232
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2023 10:54:06
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech MagiBook v2:
This short summary of the VTech MagiBook v2 data-sheet is auto-generated and uses the product title and the first six key specs.

VTech MagiBook v2, 2 yr(s), Speaking function, Batteries required, AA, Synthetic, Green, White

Long summary description VTech MagiBook v2:
This is an auto-generated long summary of VTech MagiBook v2 based on the first three specs of the first five spec groups.

VTech MagiBook v2. Recommended age (min): 2 yr(s), Speaking function. Batteries required, Battery type: AA. Material: Synthetic, Product color: Green, White

Features
Product color *
Green, White
Material *
Synthetic
Suggested gender *
Boy
Recommended age (min) *
2 yr(s)
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Interleaved Two of Five (ITF-14)
43417766131230
Certification
CE
Intrastat code
950300870
Learning & training skills
Learning & training skills
Curiosity & sense of discovery development, Logical thinking training, Memory training, Visual skills development
Independently playing
Yes
Power
Power source type
Battery
Batteries required
Yes
Battery type
AA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
273 mm
Depth
46 mm
Height
242 mm
Weight
1,09 kg
Packaging data
Package width
428 mm
Package depth
68 mm
Package height
290 mm
Package weight
1,43 kg
Package volume
8440,16 cm³
Packaging content
Batteries included
Yes
Other features
Country of importation (ISO 3166-1)
Netherlands
Logistics data
Pallet type
800 x 1200 mm
Number of layers per pallet
5 pc(s)
Quantity per pallet
120 pc(s)
Master (outer) case width
451 mm
Master (outer) case length
301 mm
Master (outer) case height
317 mm
Quantity per master (outer) case
4 pc(s)
Master (outer) case net weight
4,04 kg
Master (outer) case GTIN (EAN/UPC)
43417766131230
Master (outer) case weight
6,22 kg
Master (outer) case volume
43033,07 cm³
Harmonized System (HS) code
9503008700
Number of cartons per pallet
30 pc(s)
Number of cartons per pallet layer
6 pc(s)