location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiZoom Draagtas blauw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KidiZoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Draagtas blauw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-417349
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417764173494
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2022 12:25:17
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech KidiZoom Draagtas blauw:
This short summary of the VTech KidiZoom Draagtas blauw data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiZoom Draagtas blauw, Polyester, Blue

Long summary description VTech KidiZoom Draagtas blauw:
This is an auto-generated long summary of VTech KidiZoom Draagtas blauw based on the first three specs of the first five spec groups.

VTech KidiZoom Draagtas blauw. Material: Polyester, Product color: Blue

Features
Product color *
Blue
Material
Polyester
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
Suggested gender *
Boy
Sounding
No
Languages support
Spanish, French, German, Dutch
Speaking function
No
Batteries required
No
Preassembled
Yes
Certification
CE
Weight & dimensions
Width
165 mm
Depth
90 mm
Height
200 mm
Weight
214 g
Package volume
3780 cm³
Package width
175 mm
Package depth
100 mm
Package height
216 mm
Package weight
317 g
Battery
Rechargeable
No
Logistics data
Country of origin
China
Country of importation (ISO 3166-1)
Netherlands
Quantity per pallet
252 pc(s)
Master (outer) case width
423 mm
Master (outer) case length
192 mm
Master (outer) case height
236 mm
Master (outer) case weight
1,53 kg
Master (outer) case net weight
856 g
Master (outer) case volume
19166,98 cm³
Number of cartons per pallet
63 pc(s)
Number of cartons per pallet layer
9 pc(s)
Number of layers per pallet
7 pc(s)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417764173492
Packaging content
Batteries included
No
Other features
Assembly required
No
Country Distributor
Lithuania 1 distributor(s)