VTech logo

VTech Baby Magisch Droomnijlpaard night-light Purple

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45656
Info modified on:
14 Mar 2024, 18:47:41
Short summary description VTech Baby Magisch Droomnijlpaard night-light Purple:

VTech Baby Magisch Droomnijlpaard, Boy/Girl

Long summary description VTech Baby Magisch Droomnijlpaard night-light Purple:

VTech Baby Magisch Droomnijlpaard. Product color: Purple, Recommended gender: Boy/Girl, Housing material: Plastic. Languages support: Dutch, Country of origin: China, Certification: CE. Battery type: AA. Width: 180 mm, Depth: 180 mm, Height: 180 mm. Package width: 325 mm, Package depth: 133 mm, Package height: 279 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.