VTech logo

VTech Write & Learn Creative Center

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15194
Info modified on:
14 Mar 2024, 18:46:15
Short summary description VTech Write & Learn Creative Center:

VTech Write & Learn Creative Center, 3 yr(s), Sounding, Batteries required, AA, Plastic, Multicolour

Long summary description VTech Write & Learn Creative Center:

VTech Write & Learn Creative Center. Recommended age (min): 3 yr(s), Recommended age (max): 5 yr(s), Sounding. Batteries required, Battery type: AA. Material: Plastic, Product color: Multicolour

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.