VTech logo

VTech DigiArt Kleuren met Lichtjes

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71115
Info modified on:
14 Mar 2024, 18:38:52
Short summary description VTech DigiArt Kleuren met Lichtjes:

VTech DigiArt Kleuren met Lichtjes, 3 yr(s), Speaking function, AA, Synthetic, Green, White

Long summary description VTech DigiArt Kleuren met Lichtjes:

VTech DigiArt Kleuren met Lichtjes. Recommended age (min): 3 yr(s), Recommended age (max): 6 yr(s), Speaking function. Battery type: AA. Material: Synthetic, Product color: Green, White

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.