location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kidizoom Smartwatch Connect bleue Children's smartwatch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kidizoom Smartwatch Connect bleue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-161845
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761618455
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2022 15:01:16
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Kidizoom Smartwatch Connect bleue Children's smartwatch:
This short summary of the VTech Kidizoom Smartwatch Connect bleue Children's smartwatch data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kidizoom Smartwatch Connect bleue, Children's smartwatch, 5 yr(s)

Long summary description VTech Kidizoom Smartwatch Connect bleue Children's smartwatch:
This is an auto-generated long summary of VTech Kidizoom Smartwatch Connect bleue Children's smartwatch based on the first three specs of the first five spec groups.

VTech Kidizoom Smartwatch Connect bleue. Product type: Children's smartwatch. Recommended age (min): 5 yr(s)

Design
Product type *
Children's smartwatch
Features
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
Power
Batteries required
Yes
Battery technology
Lithium
Power
Number of batteries supported
1
Packaging data
Package width
88 mm
Package depth
128 mm
Package height
279 mm
Package weight
430 g
Packaging content
Batteries included
Yes
Brand Image Article code product Stock Price from
VTech Kidizoom Action Cam VTech Kidizoom Action Cam
(show image)
80-170705 Kidizoom Action Cam
VTech Kidizoom Duo bleu VTech Kidizoom Duo bleu
(show image)
80-170805 Kidizoom Duo bleu
VTech Kidizoom Pix bleu VTech Kidizoom Pix bleu
(show image)
80-193605 Kidizoom Pix bleu