Voxicon VXD-G32FHD2CB computer monitor 81,3 cm (32") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3094
Info modified on:
26 Jun 2024, 11:16:26
Short summary description Voxicon VXD-G32FHD2CB computer monitor 81,3 cm (32") 1920 x 1080 pixels Full HD LCD Black:

Voxicon VXD-G32FHD2CB, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Voxicon VXD-G32FHD2CB computer monitor 81,3 cm (32") 1920 x 1080 pixels Full HD LCD Black:

Voxicon VXD-G32FHD2CB. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.