location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VIZIO E70U-D3 TV 177,8 cm (70") 4K Ultra HD Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VIZIO Check ‘VIZIO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E70U-D3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E70U-D3
Category: TVs Check ‘VIZIO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VIZIO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:48:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points VIZIO E70U-D3 TV 177,8 cm (70") 4K Ultra HD Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 177,8 cm (70") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 231,8 W
More>>>
Short summary description VIZIO E70U-D3 TV 177,8 cm (70") 4K Ultra HD Wi-Fi Black:
This short summary of the VIZIO E70U-D3 TV 177,8 cm (70") 4K Ultra HD Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

VIZIO E70U-D3, 177,8 cm (70"), 3840 x 2160 pixels, 4K Ultra HD, LED, Wi-Fi, Black

Long summary description VIZIO E70U-D3 TV 177,8 cm (70") 4K Ultra HD Wi-Fi Black:
This is an auto-generated long summary of VIZIO E70U-D3 TV 177,8 cm (70") 4K Ultra HD Wi-Fi Black based on the first three specs of the first five spec groups.

VIZIO E70U-D3. Display diagonal: 177,8 cm (70"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black

Source Review comments Score
hometheaterreview.com
Updated:
2017-03-01 10:58:11
VIZIO's current TV lineup features a whole lotta TVs at a whole lotta price points, and it can be tricky to keep them all straight. So, I'm going to start this review with a quick summary. The TV lineup consists of five series: from highest to lowest pric...
Bottom line I'm struggling to render a final verdict on the VIZIO E65u-D3. On the one hand, it's a good all-around performer in its price class. It doesn't have any egregious flaws in the performance department, and it will likely perform better than many direct-LED...
80%
Country Distributor
United Kingdom 1 distributor(s)