ViTESSE VS-604 personal scale Electronic personal scale

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3065
Info modified on:
02 Sept 2018, 05:51:35
Short summary description ViTESSE VS-604 personal scale Electronic personal scale:

ViTESSE VS-604, Electronic personal scale, 150 kg, 100 g, kg, lb, Glass, 4-sensor

Long summary description ViTESSE VS-604 personal scale Electronic personal scale:

ViTESSE VS-604. Type: Electronic personal scale, Maximum weight capacity: 150 kg, Accuracy: 100 g. Display: LCD, Display size (HxV): 80 x 40 mm. Battery type: AAA. Width: 315 mm, Depth: 300 mm, Height: 40 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.