Viking AR06ATB1803A, 0,125 W, 150 V, 0.05%, 180000 Ω, 10 ppm /℃, 1,55 mm
Viking AR06ATB1803A. Power: 0,125 W, Voltage: 150 V, Tolerance: 0.05%. Width: 1,55 mm, Depth: 3,05 mm, Height: 0,55 mm. Package width: 178 mm, Package depth: 178 mm, Package height: 11,5 mm. Packaging content: 5K/Reel. Maximum shelf life: 2 year(s)