Viking AR05TTN54R9A, 0,1 W, 100 V, 0.01%, 54,9 Ω, 15 ppm /℃, 1,25 mm
Viking AR05TTN54R9A. Power: 0,1 W, Voltage: 100 V, Tolerance: 0.01%. Width: 1,25 mm, Depth: 2 mm, Height: 0,55 mm. Package width: 178 mm, Package depth: 178 mm, Package height: 11,5 mm. Packaging content: 5K/Reel. Maximum shelf life: 2 year(s)