More>>>
Short summary description Viking AR05TTB15R8A chip resistor:
This short summary of the Viking AR05TTB15R8A chip resistor data-sheet is auto-generated and uses the product title and the first six key specs.
Viking AR05TTB15R8A, 0,1 W, 100 V, 0.01%, 15,8 Ω, 10 ppm /℃, 1,25 mm
Long summary description Viking AR05TTB15R8A chip resistor:
This is an auto-generated long summary of Viking AR05TTB15R8A chip resistor based on the first three specs of the first five spec groups.
Viking AR05TTB15R8A. Power: 0,1 W, Voltage: 100 V, Tolerance: 0.01%. Width: 1,25 mm, Depth: 2 mm, Height: 0,55 mm. Package width: 178 mm, Package depth: 178 mm, Package height: 11,5 mm. Packaging content: 5K/Reel. Maximum shelf life: 2 year(s)