Viewsonic logo

Viewsonic PJ260D data projector 2000 ANSI lumens DLP XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30326
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic PJ260D data projector 2000 ANSI lumens DLP XGA (1024x768):

Viewsonic PJ260D, 2000 ANSI lumens, DLP, XGA (1024x768), 2500:1, 1016 - 7620 mm (40 - 300"), 15 - 100 kHz

Long summary description Viewsonic PJ260D data projector 2000 ANSI lumens DLP XGA (1024x768):

Viewsonic PJ260D. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 200 W. Focus: Manual. Analog signal format system: NTSC 4.43, NTSC M. Noise level: 35 dB, Certification: CE, CB, GOST-R, Hygienic, TÜV/GS, UL/cUL, FCC-B, CCC, SASO,UKrSEPRO, WEEE, RoHS

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.