location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim P38-L1200-C30-B25-90-W LED bulb Warm white 3000 K 17 W E26

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P38-L1200-C30-B25-90-W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98852
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:20:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Verbatim P38-L1200-C30-B25-90-W LED bulb Warm white 3000 K 17 W E26
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - E26 17 W
  • - Luminous flux: 1200 lm Bulb lifetime: 25000 h Warm white
  • - Color temperature: 3000 K Beam angle (max): 25° Color Rendering Index (CRI): 90
  • - 120 V
More>>>
Short summary description Verbatim P38-L1200-C30-B25-90-W LED bulb Warm white 3000 K 17 W E26:
This short summary of the Verbatim P38-L1200-C30-B25-90-W LED bulb Warm white 3000 K 17 W E26 data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim P38-L1200-C30-B25-90-W, 17 W, E26, 1200 lm, 25000 h, Warm white

Long summary description Verbatim P38-L1200-C30-B25-90-W LED bulb Warm white 3000 K 17 W E26:
This is an auto-generated long summary of Verbatim P38-L1200-C30-B25-90-W LED bulb Warm white 3000 K 17 W E26 based on the first three specs of the first five spec groups.

Verbatim P38-L1200-C30-B25-90-W. Bulb power: 17 W, Fitting/cap type: E26, Luminous flux: 1200 lm, Bulb lifetime: 25000 h, Light color: Warm white, Color temperature: 3000 K, Beam angle (max): 25°, Color Rendering Index (CRI): 90

Performance
Bulb size
PAR38
Luminous flux *
1200 lm
Bulb lifetime *
25000 h
Light color *
Warm white
Color temperature *
3000 K
Dimmable
Yes
Beam angle (max)
25°
Color Rendering Index (CRI)
90
Luminous efficacy
70,6 lm/W
Bulb power *
17 W
Performance
Fitting/cap type *
E26
Luminous intensity
5382 cd
Power
Input voltage
120 V
Weight & dimensions
Weight
450 g
Sustainability
Sustainability certificates
ENERGY STAR
Other features
AC input voltage
120 V
Operating temperature (T-T)
-20 - 40 °C