location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-125XLC ink cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-125XLC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC125XLC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766713948 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 332584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 17:00:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother LC-125XLC ink cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan
  • - Supply type: Single pack
  • - Color ink page yield: 1200 pages
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Brother
  • - 1 pc(s)
More>>>
Short summary description Brother LC-125XLC ink cartridge 1 pc(s) Original Cyan:
This short summary of the Brother LC-125XLC ink cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC-125XLC, Cyan, 1 pc(s), 1200 pages, Single pack

Long summary description Brother LC-125XLC ink cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Brother LC-125XLC ink cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Brother LC-125XLC. Supply type: Single pack, Color ink page yield: 1200 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
MFC-J6520DW MFC-J6720DW MFC-J6920DW DCP-J4110DW MFC-J4410DW MFC-J4510DW MFCJ4710DW
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink page yield *
1200 pages
Features
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Cyan
Brand compatibility *
Brother
Supply type *
Single pack
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
Wecare

Wecare WEC1662 ink cartridge 1 pc(s) Cyan
(show image)
WEC1662 WEC1662 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Deutschland 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)