Fischer logo

Fischer 44923 screw anchor / wall plug 20 pc(s) Expansion anchor 115 mm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9174
Info modified on:
08 Apr 2024, 08:49:03
Short summary description Fischer 44923 screw anchor / wall plug 20 pc(s) Expansion anchor 115 mm:

Fischer 44923, Expansion anchor, Concrete, Zinc plated steel, M12, C1, C2, ETA-07/0025, 3,2 cm

Long summary description Fischer 44923 screw anchor / wall plug 20 pc(s) Expansion anchor 115 mm:

Fischer 44923. Product type: Expansion anchor, Suitable for materials: Concrete, Material: Zinc plated steel. Diameter: 3,2 cm, Length: 115 mm, Drill hole diameter: 1,8 cm. Quantity per pack: 20 pc(s), Package type: Box

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.