location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW920H Headphones Wired & Wireless Head-band Gaming Bluetooth White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW920H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW920H-W-DEAM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184635315 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Feb 2024 15:44:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Alienware AW920H Headphones Wired & Wireless Head-band Gaming Bluetooth White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Gaming Head-band Headphones
  • - Wired & Wireless 3.5 mm connector Bluetooth RF connectivity
  • - Circumaural 20 - 40000 Hz 32 Ω
  • - Microphone type: Boom -45 dB
More>>>
Short summary description Alienware AW920H Headphones Wired & Wireless Head-band Gaming Bluetooth White:
This short summary of the Alienware AW920H Headphones Wired & Wireless Head-band Gaming Bluetooth White data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW920H, Wired & Wireless, Gaming, 20 - 40000 Hz, 300 g, Headphones, White

Long summary description Alienware AW920H Headphones Wired & Wireless Head-band Gaming Bluetooth White:
This is an auto-generated long summary of Alienware AW920H Headphones Wired & Wireless Head-band Gaming Bluetooth White based on the first three specs of the first five spec groups.

Alienware AW920H. Product type: Headphones. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Gaming. Headphone frequency: 20 - 40000 Hz. Weight: 300 g. Product color: White

Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Gaming
Product color *
White
Volume control
Button
Control type
Buttons
Backlight
Yes
Backlight color
Red/Green/Blue
Sound pressure level (max)
117 dB
Signal-to-Noise Ratio (SNR)
53 dB
Ports & interfaces
Connectivity technology *
Wired & Wireless
3.5 mm connector
Yes
Bluetooth
Yes
RF connectivity
Yes
Headphones
Maximum input power
50 mW
Ear coupling *
Circumaural
Headphone frequency
20 - 40000 Hz
Impedance
32 Ω
Driver unit
4 cm
Microphone
Microphone type *
Boom
Microphone sensitivity
-45 dB
Battery
Continuous audio playback time
55 h
System requirements
Windows operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
101 mm
Depth
174,2 mm
Height
209,7 mm
Weight
300 g
Logistics data
Harmonized System (HS) code
85183000
Other features
Dolby technologies
Dolby Atmos
Country Distributor
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Danmark 2 distributor(s)