location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bubble Jet i9950
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8580A017 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4:
This short summary of the Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Bubble Jet i9950, Color, 4800 x 2400 DPI, 8, A4, 16 ppm

Long summary description Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4:
This is an auto-generated long summary of Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon Bubble Jet i9950. Color, Number of print cartridges: 8. Maximum resolution: 4800 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Features
Color *
Yes
Number of print cartridges *
8
Printing
Resolution color
4800 x 2400 DPI
Maximum resolution *
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (color, normal quality, A4/US Letter)
12 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum print size
297 x 420 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
Direct printing
Yes
Performance
Sound power level (printing)
37 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
28 W
Power consumption (standby)
1,8 W
System requirements
Mac compatibility
Yes
Minimum storage drive space
30 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
577 mm
Depth
334 mm
Height
182 mm
Weight
9,5 kg
Other features
Dimensions (WxDxH)
577 x 334 x 182 mm
Infrared data port
No
Print technology
Inkjet
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)