Pando PHTV-942 oven 44 L A+ Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1790
Info modified on:
03 Mar 2022, 10:33:28
Short summary description Pando PHTV-942 oven 44 L A+ Black:

Pando PHTV-942, Small, Electric, 44 L, 44 L, 30 - 270 °C, Built-in

Long summary description Pando PHTV-942 oven 44 L A+ Black:

Pando PHTV-942. Oven size: Small, Oven type: Electric, Total oven(s) interior capacity: 44 L. Appliance placement: Built-in, Product color: Black, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy efficiency class: A+. Installation compartment width: 56,8 cm, Installation compartment depth: 58 cm, Installation compartment height: 45 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.