location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T09J24010 ink cartridge 1 pc(s) Original Standard Yield Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13T09J24010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T09J24010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946701585
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:03:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13T09J24010 ink cartridge 1 pc(s) Original Standard Yield Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Supply type: Single pack
  • - Standard Yield
  • - Color ink page yield: 1100 pages
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Short summary description Epson C13T09J24010 ink cartridge 1 pc(s) Original Standard Yield Cyan:
This short summary of the Epson C13T09J24010 ink cartridge 1 pc(s) Original Standard Yield Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13T09J24010, Standard Yield, Cyan, Pigment-based ink, 14,7 ml, 1 pc(s), Single pack

Long summary description Epson C13T09J24010 ink cartridge 1 pc(s) Original Standard Yield Cyan:
This is an auto-generated long summary of Epson C13T09J24010 ink cartridge 1 pc(s) Original Standard Yield Cyan based on the first three specs of the first five spec groups.

Epson C13T09J24010. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Supply type: Single pack, Color ink page yield: 1100 pages, Color ink volume: 14,7 ml, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
WorkForce Pro WF-C4810DTWF
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
14,7 ml
Color ink page yield *
1100 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colors *
Cyan
Brand compatibility *
Epson
Supply type *
Single pack
Country of origin
China
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE
Weight & dimensions
Package width
32 mm
Package depth
98 mm
Package height
142 mm
Package weight
60 g
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946704319
Logistics data
Quantity per master (outer) case
8 pc(s)
Harmonized System (HS) code
84439990
Minimum order quantity
8 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)