Edifier M1335 speaker set 28 W PC Black 2.1 channels 16 W
Bullet Points Edifier M1335 speaker set 28 W PC Black 2.1 channels 16 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 28 W 2.1 channels
- - Number of satellite speakers: 2 16 W
- - Built-in Amplifier
- - Black
More>>>
Short summary description Edifier M1335 speaker set 28 W PC Black 2.1 channels 16 W:
This short summary of the Edifier M1335 speaker set 28 W PC Black 2.1 channels 16 W data-sheet is auto-generated and uses the product title and the first six key specs.
Edifier M1335, 2.1 channels, 28 W, PC, Black, Wood, Amplifier
Long summary description Edifier M1335 speaker set 28 W PC Black 2.1 channels 16 W:
This is an auto-generated long summary of Edifier M1335 speaker set 28 W PC Black 2.1 channels 16 W based on the first three specs of the first five spec groups.
Edifier M1335. Audio output channels: 2.1 channels, RMS rated power: 28 W, Recommended usage: PC. Amplification device type: Amplifier, Amplification device form factor: Built-in, Signal-to-Noise Ratio (SNR): 85 dB. Satellite speakers RMS power: 16 W, Satellite speaker frequency range: 48 - 20000 Hz, Satellite speaker mid-range driver diameter: 6,98 cm (2.75"). Subwoofer RMS power: 12 W, Subwoofer driver diameter (imperial): 12,7 cm (5"), Subwoofer dimensions (WxDxH): 84 x 103 x 153 mm. Power source: AC