location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14201-30 headphone/headset accessory EHS adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14201-30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14201-30 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487012382 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:10:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14201-30 headphone/headset accessory EHS adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - EHS adapter
  • - Bluetooth
  • - Black
More>>>
Short summary description Jabra 14201-30 headphone/headset accessory EHS adapter:
This short summary of the Jabra 14201-30 headphone/headset accessory EHS adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14201-30, EHS adapter, Black

Long summary description Jabra 14201-30 headphone/headset accessory EHS adapter:
This is an auto-generated long summary of Jabra 14201-30 headphone/headset accessory EHS adapter based on the first three specs of the first five spec groups.

Jabra 14201-30. Product type: EHS adapter, Product color: Black

Features
Product type *
EHS adapter
Brand compatibility *
Jabra
Compatibility
9120 DHSG, GN 93XX, PRO 94XX, PRO 920, GO 6470
Product color
Black
Electronic hook switch (EHS)
Yes
Weight & dimensions
Cable length
0,9 m
Ports & interfaces
Connector 1
RJ-9
Connector 2
RJ-9
Ports & interfaces
Bluetooth
Yes
Packaging data
Package width
160 mm
Package depth
15 mm
Package height
210 mm
Package weight
50 g
Logistics data
Harmonized System (HS) code
85189000
Quantity per master (outer) case
100 pc(s)
Country of origin
China
Brand Image Article code product Stock Price from
Jabra Biz 2400 Ear hook Jabra Biz 2400 Ear hook
(show image)
14121-18 Biz 2400 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14101-03 headphone/headset accessory Microphone windscreen Jabra 14101-03 headphone/headset accessory Microphone windscreen
(show image)
14101-03 14101-03 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14207-10 headphone/headset accessory Busy light Jabra 14207-10 headphone/headset accessory Busy light
(show image)
14207-10 14207-10 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14121-26 headphone/headset accessory Ear hook Jabra 14121-26 headphone/headset accessory Ear hook
(show image)
14121-26 14121-26 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Lifter Kit Jabra Lifter Kit
(show image)
0440-729 Lifter Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)