location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Mario & Sonic at the London 2012 Olympic Games German Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mario & Sonic at the London 2012 Olympic Games
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01459
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SEGA Mario & Sonic at the London 2012 Olympic Games German Wii
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wii
  • - Language version: German
  • - Game genre: Sports
  • - Developer: Sega Japan
  • - ESRB rating: RP (Rating Pending)
More>>>
Short summary description SEGA Mario & Sonic at the London 2012 Olympic Games German Wii:
This short summary of the SEGA Mario & Sonic at the London 2012 Olympic Games German Wii data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Mario & Sonic at the London 2012 Olympic Games, Wii, RP (Rating Pending)

Long summary description SEGA Mario & Sonic at the London 2012 Olympic Games German Wii:
This is an auto-generated long summary of SEGA Mario & Sonic at the London 2012 Olympic Games German Wii based on the first three specs of the first five spec groups.

SEGA Mario & Sonic at the London 2012 Olympic Games. Platform: Wii, ESRB rating: RP (Rating Pending), Developer: Sega Japan

Source Review comments Score
nintendoworldreport.com
Updated:
2012-02-01 04:33:22
Despite the mixed reviews the game got when it was released in 2007, I loved the hell out of Mario and Sonic at the Olympic Games. The allure of seeing my two childhood icons appearing together, as well as the fun (if devastatingly tiring) mini-games m...
75%
gamespot.com
Updated:
2012-02-01 04:33:22
Mario & Sonic at the London 2012 Olympic Games marks the third time that heroes Mario and Sonic have squared off against one another and their respective friends and foes in a series of Olympic sporting events. At one point, such a pairing would have b...
Good Fun to play with friends, Lots of good minigames, Plenty to unlock.
Bad Repetitive, armaching controls.
70%
gamezone.com
Updated:
2012-02-01 04:33:22
You’ll choose from various characters throughout both Mario and Sonic’s universe, including familiar villains, heroes, and the occasional oddballs. It’s a decent variety of characters, though some fan favorites may be missing. From there, you’ll ma...
70%
ign.com
Updated:
2012-02-01 04:33:22
The cross-over rivalry that no one ever thought would happen is happening for a fourth time. They first met up and competed against one another in 2007's Mario & Sonic at the Olympic Games. After that they fought it out on the battlefields of 2008's Su...
Bottom line The only great parts of Mario & Sonic at the London 2012 Olympic Games are the parts that have nothing to do with the Olympics. The new reality-ignoring Dream Events, the multiplayer London Party mode and the presentation of London itself are all wonde...
75%
Brand Image Article code product Stock Price from
SEGA

SEGA Vancouver 2010 - The Official Video Game of the Olympic Winter Games German Xbox 360
(show image)
00189 Vancouver 2010 - The Official Video Game of the Olympic Winter Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Vancouver 2010 - The Official Video Game of the Olympic Winter Games German PC
(show image)
00199 Vancouver 2010 - The Official Video Game of the Olympic Winter Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Vancouver 2010 - The Official Video Game of the Olympic Winter Games German PlayStation 3
(show image)
00179 Vancouver 2010 - The Official Video Game of the Olympic Winter Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Alpha Protocol German PC
(show image)
00170 Alpha Protocol 0.00
(excl. VAT)
0 (incl. VAT)