EU Energy Label
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Setup Guide
(2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint
(0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Indoor Digital signage flat panel Black
- - 139,7 cm (55") 3840 x 2160 pixels LCD 350 cd/m²
- - 8 ms
- - Ethernet LAN Wi-Fi
More>>>
Short summary description Samsung QB55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7:
This short summary of the Samsung QB55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung QB55B, Digital signage flat panel, 139,7 cm (55"), LCD, 3840 x 2160 pixels, Wi-Fi, 16/7
Long summary description Samsung QB55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7:
This is an auto-generated long summary of Samsung QB55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7 based on the first three specs of the first five spec groups.
Samsung QB55B. Product design: Digital signage flat panel. Display diagonal: 139,7 cm (55"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen 6.5. Product color: Black