location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N844B-10M-12-P InfiniBand/fibre optic cable MPO/MTP OFNR Aqua colour, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N844B-10M-12-P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N844B-10M-12-P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332272904 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:51:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N844B-10M-12-P InfiniBand/fibre optic cable MPO/MTP OFNR Aqua colour, Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - OFNR OM3
  • - 10 m
  • - MPO/MTP Female
  • - MPO/MTP Female
  • - Connector polish type: PC
  • - Jacket material: Low smoke zero halogen (LSZH)
  • - 400 Gbit/s
  • - Multi-mode
  • - Aqua colour, Black
More>>>
Short summary description Tripp Lite N844B-10M-12-P InfiniBand/fibre optic cable MPO/MTP OFNR Aqua colour, Black:
This short summary of the Tripp Lite N844B-10M-12-P InfiniBand/fibre optic cable MPO/MTP OFNR Aqua colour, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N844B-10M-12-P, 10 m, OFNR, OM3, MPO/MTP, MPO/MTP

Long summary description Tripp Lite N844B-10M-12-P InfiniBand/fibre optic cable MPO/MTP OFNR Aqua colour, Black:
This is an auto-generated long summary of Tripp Lite N844B-10M-12-P InfiniBand/fibre optic cable MPO/MTP OFNR Aqua colour, Black based on the first three specs of the first five spec groups.

Tripp Lite N844B-10M-12-P. Cable length: 10 m, Cable type: OFNR, Fiber optic type: OM3, Connector 1: MPO/MTP, Connector 2: MPO/MTP, Core diameter: 50 µm

Features
Cable length *
10 m
Fiber optic type
OM3
Connector 1 *
MPO/MTP
Connector 2 *
MPO/MTP
Connector 1 gender *
Female
Connector 2 gender *
Female
Connector polish type
PC
Cable type *
OFNR
Product color *
Aqua colour, Black
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Wavelengths supported
850,1300 nm
Ethernet interface type
40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet
Data transfer rate
400 Gbit/s
Insertion loss
0,35 dB
Jacket material *
Low smoke zero halogen (LSZH)
Country of origin
China
Technical details
Sustainability compliance
Yes
Sustainability certificates
UL ECOLOGO
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332272901
Compliance certificates
RoHS, CE, REACH
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Cable diameter
3 mm
Bending radius
2 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
90 g
Logistics data
Master (outer) case width
182,9 mm
Harmonized System (HS) code
8544,70,0000
Master (outer) case length
152,4 mm
Master (outer) case height
154,9 mm
Master (outer) case weight
1 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N820-05M-IND InfiniBand/fibre optic cable 5 m LC Aqua colour Tripp Lite N820-05M-IND InfiniBand/fibre optic cable 5 m LC Aqua colour
(show image)
N820-05M-IND N820-05M-IND 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-01M-IND InfiniBand/fibre optic cable 1 m LC Aqua colour Tripp Lite N820-01M-IND InfiniBand/fibre optic cable 1 m LC Aqua colour
(show image)
N820-01M-IND N820-01M-IND 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-10M-IND InfiniBand/fibre optic cable LC Aqua colour Tripp Lite N820-10M-IND InfiniBand/fibre optic cable LC Aqua colour
(show image)
N820-10M-IND N820-10M-IND 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-02M-IND InfiniBand/fibre optic cable 2 m LC Aqua colour Tripp Lite N820-02M-IND InfiniBand/fibre optic cable 2 m LC Aqua colour
(show image)
N820-02M-IND N820-02M-IND 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-15M-OM5 InfiniBand/fibre optic cable LC Green Tripp Lite N820-15M-OM5 InfiniBand/fibre optic cable LC Green
(show image)
N820-15M-OM5 N820-15M-OM5 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-10M-OM5 InfiniBand/fibre optic cable LC Green Tripp Lite N820-10M-OM5 InfiniBand/fibre optic cable LC Green
(show image)
N820-10M-OM5 N820-10M-OM5 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-07M-12-AP InfiniBand/fibre optic cable 7 m MTP OFNP Yellow Tripp Lite N390-07M-12-AP InfiniBand/fibre optic cable 7 m MTP OFNP Yellow
(show image)
N390-07M-12-AP N390-07M-12-AP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-02M-12-AP InfiniBand/fibre optic cable 2 m MTP OFNP Yellow Tripp Lite N390-02M-12-AP InfiniBand/fibre optic cable 2 m MTP OFNP Yellow
(show image)
N390-02M-12-AP N390-02M-12-AP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-25M-OM4 InfiniBand/fibre optic cable LC Turquoise Tripp Lite N820-25M-OM4 InfiniBand/fibre optic cable LC Turquoise
(show image)
N820-25M-OM4 N820-25M-OM4 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-20M-OM4 InfiniBand/fibre optic cable LC Turquoise Tripp Lite N820-20M-OM4 InfiniBand/fibre optic cable LC Turquoise
(show image)
N820-20M-OM4 N820-20M-OM4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)