location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WBR-6802 wireless router Fast Ethernet Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WBR-6802
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBR-6802 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867165201
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:35:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne WBR-6802 wireless router Fast Ethernet Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Orange
  • - Wi-Fi 4 (802.11n) 150 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 1
  • - Web-based management Quality of Service (QoS) support
More>>>
Short summary description LevelOne WBR-6802 wireless router Fast Ethernet Black, Orange:
This short summary of the LevelOne WBR-6802 wireless router Fast Ethernet Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WBR-6802, Wi-Fi 4 (802.11n), Ethernet LAN, Black, Orange

Long summary description LevelOne WBR-6802 wireless router Fast Ethernet Black, Orange:
This is an auto-generated long summary of LevelOne WBR-6802 wireless router Fast Ethernet Black, Orange based on the first three specs of the first five spec groups.

LevelOne WBR-6802. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, 802.1x RADIUS, AES, TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Product color: Black, Orange, LED indicators: LAN, Power, WAN, WLAN, WPS, Country of origin: China. Cables included: USB

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
150 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Channels quantity
13 channels
Maximum indoor range
100 m
Maximum outdoor range
300 m
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1p, IEEE 802.1x, IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
Automatic channel selection
Yes
DSL features
Internal modem
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB charging port
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, AES, TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS
MAC address filtering
No
System event log
Yes
Protocols
DHCP client
Yes
Design
Product color
Black, Orange
LED indicators
LAN, Power, WAN, WLAN, WPS
Country of origin
China
Packaging content
Cables included
USB
AC adapter included
Yes
Antenna
Antenna design *
Internal
Antenna gain level (max)
2 dBi
Antennas quantity
1
Features
Certification
CE, FCC
Power
Power source type *
USB
Output voltage
5 V
Output current
0,6 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
74,5 mm
Depth
59 mm
Height
15,5 mm
Weight
40 g
Packaging data
Package width
181 mm
Package depth
120 mm
Package height
60 mm
Package weight
114 g
Package type
Box
Logistics data
Harmonized System (HS) code
85176990
Other features
WLAN data transfer rates supported
150 Mbit/s
Frequency range
2,412 - 2,462 GHz
Rack mounting
No
Brand Image Article code product Stock Price from
LevelOne WBR-3470A wireless router Fast Ethernet Single-band (2.4 GHz) Black, Grey LevelOne WBR-3470A wireless router Fast Ethernet Single-band (2.4 GHz) Black, Grey
(show image)
WBR-3470A WBR-3470A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)