location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZeS135 label-making tape TZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZeS135
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZES135 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502626220 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2019 15:54:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TZeS135 label-making tape TZ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tape type: TZ
  • - Tape size: 1,2 cm
  • - Quantity per pack: 1 pc(s)
Long product name Brother TZeS135 label-making tape TZ :
The short editorial description of Brother TZeS135 label-making tape TZ

WHITE ON CLEAR EXTRA STRENGTH
More>>>
Brother TZeS135 label-making tape TZ:
The official marketing text of Brother TZeS135 label-making tape TZ as supplied by the manufacturer

WHITE ON CLEAR EXTRA STRENGTH

Short summary description Brother TZeS135 label-making tape TZ:
This short summary of the Brother TZeS135 label-making tape TZ data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZeS135, TZ, 8 m, 1 pc(s), Blister, 1,2 cm

Long summary description Brother TZeS135 label-making tape TZ:
This is an auto-generated long summary of Brother TZeS135 label-making tape TZ based on the first three specs of the first five spec groups.

Brother TZeS135. Tape type: TZ. Tape length: 8 m, Quantity per pack: 1 pc(s), Package type: Blister. Tape size: 1,2 cm

Features
Tape type
TZ
Weight & dimensions
Tape length
8 m
Weight & dimensions
Quantity per pack
1 pc(s)
Package type
Blister
Other features
Tape size
1,2 cm
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)