location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 65363 surfboard Stand Up Paddle board (SUP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65363
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65363
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607311202
Category: Surfboards Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:17
The date of the most recent change of the data-sheet in Icecat's system
Bestway 65363 user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway 65363 surfboard Stand Up Paddle board (SUP):
This short summary of the Bestway 65363 surfboard Stand Up Paddle board (SUP) data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 65363, Stand Up Paddle board (SUP), Flat, Radial, Cyan, White, Yellow, 150 kg, Full color box

Long summary description Bestway 65363 surfboard Stand Up Paddle board (SUP):
This is an auto-generated long summary of Bestway 65363 surfboard Stand Up Paddle board (SUP) based on the first three specs of the first five spec groups.

Bestway 65363. Type: Stand Up Paddle board (SUP), Board profile: Flat, Board concave shape: Radial. Length: 340 mm, Weight: 11,8 kg, Width: 890 mm. Master (outer) case length: 420 mm, Master (outer) case width: 280 mm, Master (outer) case height: 960 mm

Features
Product color *
Cyan, White, Yellow
Type *
Stand Up Paddle board (SUP)
Board profile *
Flat
Board concave shape *
Radial
Inflatable *
Yes
Maximum weight capacity
150 kg
Package type
Full color box
Weight & dimensions
Length *
340 mm
Width
890 mm
Thickness
15 cm
Weight *
11,8 kg
Weight & dimensions
Deflated size (W x L)
3380 x 870 mm
Package width
410 mm
Package depth
950 mm
Package height
270 mm
Package weight
13,7 kg
Package volume
113000 cm³
Packaging content
Batteries included
No
Logistics data
Master (outer) case length
420 mm
Master (outer) case width
280 mm
Master (outer) case height
960 mm
Quantity per pack
1 pc(s)