location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 93564 baby swim float Orange Swim vest

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93564
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93564
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607305607
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:53
The date of the most recent change of the data-sheet in Icecat's system
Bestway 93564 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway 93564 baby swim float Orange Swim vest:
This short summary of the Bestway 93564 baby swim float Orange Swim vest data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 93564, Swim vest, Boy/Girl, Orange

Long summary description Bestway 93564 baby swim float Orange Swim vest:
This is an auto-generated long summary of Bestway 93564 baby swim float Orange Swim vest based on the first three specs of the first five spec groups.

Bestway 93564. Product type: Swim vest, Coloration: Image, Product color: Orange. Weight: 150 g. Quantity per pack: 1 pc(s), Package width: 450 mm, Package depth: 70 mm. Master (outer) case width: 325 mm, Master (outer) case length: 600 mm, Master (outer) case height: 205 mm

Features
Coloration *
Image
Theme
Animal
Product color *
Orange
Product type *
Swim vest
Recommended gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
3 yr(s)
Maximum load weight
10 kg
Maximum number of children
1
Adjustable buckles
Yes
Certification
EN13138-1/AS NZS 1900
Weight & dimensions
Weight
150 g
Packaging data
Quantity per pack
1 pc(s)
Package width
450 mm
Package depth
70 mm
Package height
360 mm
Package weight
197 g
Package type
Full color box
Logistics data
Master (outer) case width
325 mm
Master (outer) case length
600 mm
Master (outer) case height
205 mm
Master (outer) case GTIN (EAN/UPC)
46941607305605
Quantity per shipping (inner) case
6 pc(s)