Bestway logo

Bestway 36300 pool/beach float Grey, Yellow Pattern Swimming ring

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35800
Info modified on:
14 Mar 2024, 19:23:58
Short summary description Bestway 36300 pool/beach float Grey, Yellow Pattern Swimming ring:

Bestway 36300, Grey, Yellow, Swimming ring, Pattern, 10 yr(s), Boy/Girl, 770 mm

Long summary description Bestway 36300 pool/beach float Grey, Yellow Pattern Swimming ring:

Bestway 36300. Product color: Grey, Yellow, Product type: Swimming ring, Coloration: Pattern. Width: 770 mm, Length: 770 mm, Height: 190 mm. Package width: 170 mm, Package depth: 16 mm, Package height: 300 mm. Master (outer) case width: 175 mm, Master (outer) case length: 220 mm, Master (outer) case height: 265 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.