location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Fast Set 57450 above ground pool Framed/inflatable pool Round Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fast Set
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57450 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607310038
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:42
The date of the most recent change of the data-sheet in Icecat's system
Bestway 57450 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 57450 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway Fast Set 57450 above ground pool Framed/inflatable pool Round Blue, White:
This short summary of the Bestway Fast Set 57450 above ground pool Framed/inflatable pool Round Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Fast Set 57450, Framed/inflatable pool, Child & adult, Blue, White, 7,06 kg

Long summary description Bestway Fast Set 57450 above ground pool Framed/inflatable pool Round Blue, White:
This is an auto-generated long summary of Bestway Fast Set 57450 above ground pool Framed/inflatable pool Round Blue, White based on the first three specs of the first five spec groups.

Bestway Fast Set 57450. Pool type: Framed/inflatable pool, Shape: Round, Recommended age group: Child & adult. Pump voltage: 220 - 240 V. Height: 610 mm, Diameter: 2,44 m, Weight: 7,06 kg. Package width: 490 mm, Package depth: 260 mm, Package height: 290 mm. Master (outer) case width: 265 mm, Master (outer) case length: 490 mm, Master (outer) case height: 290 mm

Features
Season
Summer
Recommended age group *
Child & adult
Pool type *
Framed/inflatable pool
Shape *
Round
Product color *
Blue, White
Material
PVC
Certification
EN16582/EN16713/EMC/LVD
Filtering
Filter pump included
Yes
Pump voltage
220 - 240 V
Filter cartridge included
Yes
Technical details
Package volume
38000 cm³
Weight & dimensions
Height
610 mm
Weight & dimensions
Diameter
2,44 m
Weight
7,06 kg
Packaging data
Package width
490 mm
Package depth
260 mm
Package height
290 mm
Package weight
8,28 kg
Package type
Full color box
Logistics data
Master (outer) case width
265 mm
Master (outer) case length
490 mm
Master (outer) case height
290 mm
Quantity per shipping (inner) case
1 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
6941607310038
Brand Image Article code product Stock Price from
Bestway Fast Set 57456 above ground pool Framed/inflatable pool Round Blue, White Bestway Fast Set 57456 above ground pool Framed/inflatable pool Round Blue, White
(show image)
57456 57456
Bestway Fast Set 57445 above ground pool Framed/inflatable pool Round Grey, White Bestway Fast Set 57445 above ground pool Framed/inflatable pool Round Grey, White
(show image)
57445 57445
Bestway Fast Set 57443 above ground pool Framed/inflatable pool Round Grey, White Bestway Fast Set 57443 above ground pool Framed/inflatable pool Round Grey, White
(show image)
57443 57443
Bestway Fast Set 57448 above ground pool Framed/inflatable pool Round Blue, White Bestway Fast Set 57448 above ground pool Framed/inflatable pool Round Blue, White
(show image)
57448 57448
Bestway 57458 above ground pool Inflatable pool Round 3200 L Blue, White Bestway 57458 above ground pool Inflatable pool Round 3200 L Blue, White
(show image)
57458 57458
Country Distributor
Deutschland 1 distributor(s)