HP logo

HP Z2 Tower G5 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Workstation Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9173
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
30 Sept 2022
Short summary description HP Z2 Tower G5 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Workstation Black:

HP Z2 Tower G5, 3,8 GHz, Intel® Core™ i7, 32 GB, 1 TB, DVD±RW, Windows 11 Pro

Long summary description HP Z2 Tower G5 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Workstation Black:

HP Z2 Tower G5. Processor frequency: 3,8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 11 Pro. Chassis type: Tower. Product type: Workstation. Weight: 7 kg. Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.