location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E-Series E34m G4 computer monitor 86,4 cm (34") 3340 x 2160 pixels Wide Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E-Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E34m G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Z26E9#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068668518 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:24
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP E-Series E34m G4 computer monitor 86,4 cm (34") 3340 x 2160 pixels Wide Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 86,4 cm (34") VA
  • - Wide Quad HD 3340 x 2160 pixels 21:9
  • - 75 Hz 5 ms 400 cd/m² 3000:1
  • - 65 W
More>>>
Short summary description HP E-Series E34m G4 computer monitor 86,4 cm (34") 3340 x 2160 pixels Wide Quad HD Black:
This short summary of the HP E-Series E34m G4 computer monitor 86,4 cm (34") 3340 x 2160 pixels Wide Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP E-Series E34m G4, 86,4 cm (34"), 3340 x 2160 pixels, Wide Quad HD, 5 ms, Black

Long summary description HP E-Series E34m G4 computer monitor 86,4 cm (34") 3340 x 2160 pixels Wide Quad HD Black:
This is an auto-generated long summary of HP E-Series E34m G4 computer monitor 86,4 cm (34") 3340 x 2160 pixels Wide Quad HD Black based on the first three specs of the first five spec groups.

HP E-Series E34m G4. Display diagonal: 86,4 cm (34"), Display resolution: 3340 x 2160 pixels, HD type: Wide Quad HD, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
86,4 cm (34")
Display resolution *
3340 x 2160 pixels
HD type *
Wide Quad HD
Native aspect ratio *
21:9
Panel type *
VA
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1500R
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 3440 x 1440
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
75 Hz
Viewing angle, vertical
178°
Display number of colors *
16.7 million colours
Pixel pitch
0,23175 x 0,23175 mm
Digital horizontal frequency
30 - 150 kHz
Digital vertical frequency
48 - 75 Hz
Display diagonal (metric)
86,36 cm
Colour gamut standard
sRGB
Color gamut
99%
Performance
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
10 W
Megapixel
5 MP
Built-in microphone
Yes
Design
Market positioning *
Business
Product color *
Black
Ports & interfaces
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery up to
65 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Ports & interfaces
Audio input
Yes
Audio output
Yes
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
No
Swiveling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
65 W
Power consumption (standby) *
0,5 W
Power consumption (max)
185 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
846610
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Stand included
No
Cables included
AC, USB Type-C
Weight & dimensions
Width (with stand)
808,3 mm
Depth (with stand)
233 mm
Height (with stand)
543,2 mm
Weight (with stand)
12 kg
Width (without stand)
808,3 mm
Depth (without stand)
109,1 mm
Height (without stand)
388,1 mm
Packaging data
Package width
905 mm
Package depth
281 mm
Package height
481 mm
Package weight
17,7 kg
Sustainability
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Other features
Weight
12 kg
Height
388,1 mm
Width
808,3 mm
Depth
109,1 mm
Country Distributor
Nederland 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)