location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Bond Paper Bright 90 photo paper White Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bond Paper Bright 90
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045279
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946491165
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Bond Paper Bright 90 photo paper White Matte
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 90 g/m²
  • - Finish type: Matte
  • - White
More>>>
Short summary description Epson Bond Paper Bright 90 photo paper White Matte:
This short summary of the Epson Bond Paper Bright 90 photo paper White Matte data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Bond Paper Bright 90, Matte, 90 g/m², White, ISO 9706, - SureColor SC-T7200D-PS - SureColor SC-T7200D - SureColor SC-T7200-PS - SureColor SC-T7200 -..., 81,4 cm

Long summary description Epson Bond Paper Bright 90 photo paper White Matte:
This is an auto-generated long summary of Epson Bond Paper Bright 90 photo paper White Matte based on the first three specs of the first five spec groups.

Epson Bond Paper Bright 90. Finish type: Matte, Media weight: 90 g/m², Product color: White. Roll width: 81,4 cm, Roll length: 50 m. Quantity per pack: 1 pc(s), Package width: 110 mm, Package depth: 945 mm. Pallet width: 80 cm, Pallet length: 120 cm, Pallet height: 2,07 m. Country of origin: China

Features
Product color
White
Finish type *
Matte
Media weight *
90 g/m²
Certification
ISO 9706
Compatible products
- SureColor SC-T7200D-PS - SureColor SC-T7200D - SureColor SC-T7200-PS - SureColor SC-T7200 - SureColor SC-P20000 - Epson SureColor SC-T7000 - Epson Stylus Pro 9890 SpectroProofer - Epson Stylus Pro 9890 - Epson Stylus Pro 9700 - Epson Stylus Pro 11880
Weight & dimensions
Roll width
81,4 cm
Roll length
50 m
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
110 mm
Package depth
945 mm
Package height
110 mm
Package weight
3 kg
Logistics data
Harmonized System (HS) code
37032000
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2,07 m
Quantity per pallet
84 pc(s)
Quantity per pallet (UK)
108 pc(s)
Quantity per pallet layer
7 pc(s)
Other features
Country of origin
China
Brand Image Article code product Stock Price from
Epson Bright, DIN A4, 90g/m² photo paper White Gloss Epson Bright, DIN A4, 90g/m² photo paper White Gloss
(show image)
C13S041749 Bright, DIN A4, 90g/m² 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)