location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 27BK550Y-B computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27BK550Y-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27BK550Y-B.AEU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:00:26
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 27BK550Y-B computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68,6 cm (27") LED AH-IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - F 24 kWh 26 W
More>>>
Short summary description LG 27BK550Y-B computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black:
This short summary of the LG 27BK550Y-B computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 27BK550Y-B, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description LG 27BK550Y-B computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of LG 27BK550Y-B computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

LG 27BK550Y-B. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
AH-IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colours
Pixel pitch
0,3114 x 0,3114 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
DDC/CI
Yes
Surface hardness
3H
Color gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2,4 W
Design
Market positioning *
Business
Product color *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
Number of upstream ports
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone out *
Yes
Headphone outputs
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
0 - 355°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
Number of OSD languages
18
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
24 kWh
Power consumption (typical) *
26 W
Power consumption (standby) *
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Packaging content
Stand included
Yes
Cables included
AC, Audio (3.5mm), DVI, DisplayPort, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
622,2 mm
Depth (with stand)
240 mm
Height (with stand)
401,6 mm
Weight (with stand)
7,2 kg
Width (without stand)
622,2 mm
Depth (without stand)
58,4 mm
Height (without stand)
371,5 mm
Weight (without stand)
5,1 kg
Packaging data
Package width
707 mm
Package depth
186 mm
Package height
556 mm
Package weight
10 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Brand Image Article code product Stock Price from
LG 24BK750Y-B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black LG 24BK750Y-B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black
(show image)
24BK750Y-B.AEU 24BK750Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD88-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UD88-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UD88-W 27UD88-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK600-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK600-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK600-W 27UK600-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK650-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK650-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK650-W 27UK650-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK850-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White LG 27UK850-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White
(show image)
27UK850-W 27UK850-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 32GK850G-B LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red LG 32GK850G-B LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red
(show image)
32GK850G-B 32GK850G-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27GK750F-B LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Red LG 27GK750F-B LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Red
(show image)
27GK750F-B 27GK750F-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 32UD59-B LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black LG 32UD59-B LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
32UD59-B 32UD59-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27MP59G-P LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black LG 27MP59G-P LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
27MP59G-P 27MP59G-P 0.00
(excl. VAT)
0 (incl. VAT)
LG 24MP59G-P LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black LG 24MP59G-P LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black
(show image)
24MP59G-P 24MP59G-P 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)