Leitz logo

Leitz NeXXt WOW hole punch 30 sheets Pink, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78190
Info modified on:
19 Apr 2023, 13:29:53
Short summary description Leitz NeXXt WOW hole punch 30 sheets Pink, White:

Leitz NeXXt WOW, 30 sheets, Pink, White, Metal, Plastic, 8 cm, 5,5 mm, A4, A5, A6, Folio, US-Quart, 8 x 8 x 8 cm

Long summary description Leitz NeXXt WOW hole punch 30 sheets Pink, White:

Leitz NeXXt WOW. Punch capacity: 30 sheets, Product color: Pink, White, Material: Metal, Plastic. Width: 98 mm, Depth: 109 mm, Height: 121 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.