KYOCERA logo

KYOCERA FS -C2126MFP+ Laser A4 9600 x 600 DPI 26 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88917
Info modified on:
07 Mar 2024, 15:34:52
Short summary description KYOCERA FS -C2126MFP+ Laser A4 9600 x 600 DPI 26 ppm:

KYOCERA FS -C2126MFP+, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA FS -C2126MFP+ Laser A4 9600 x 600 DPI 26 ppm:

KYOCERA FS -C2126MFP+. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 26 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.