location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Smart Card CCID keyboard USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Card CCID Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BV813AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111162949 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 415110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 22:37:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Oct 2013
Product end of life date
Bullet Points HP Smart Card CCID keyboard USB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Adjustable keyboard height
  • - 1 pc(s)
Guarantee: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Smart Card CCID keyboard USB :
The short editorial description of HP Smart Card CCID keyboard USB

HP Smart Card CCID Keyboard
More>>>
HP Smart Card CCID keyboard USB:
The official marketing text of HP Smart Card CCID keyboard USB as supplied by the manufacturer








Short summary description HP Smart Card CCID keyboard USB:
This short summary of the HP Smart Card CCID keyboard USB data-sheet is auto-generated and uses the product title and the first six key specs.

HP Smart Card CCID Keyboard, Full-size (100%), Wired, USB

Long summary description HP Smart Card CCID keyboard USB:
This is an auto-generated long summary of HP Smart Card CCID keyboard USB based on the first three specs of the first five spec groups.

HP Smart Card CCID Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1,8 m

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Country of origin
China
Design
Keyboard style
Straight
Adjustable keyboard height
Yes
LED indicators
Yes
Features
Cable length
1,8 m
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
USB required
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
463 x 161 x 33 mm
Keyboard weight
900 g
Packaging content
Number of products included *
1 pc(s)
Other features
Internal
No
Quantity per box
1 pc(s)
Logistics data
Case or master carton quantity
7 pc(s)
Larger master carton dimensions (WxDxH)
398 x 597 x 250
Quantity per pallet
280 pc(s)
Number of cartons per pallet
5 pc(s)
Number of layers per pallet
8 pc(s)