CoreParts logo

CoreParts MMC3056/2048 memory module 2 GB 2 x 1 GB DDR2 400 MHz ECC

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36882
Info modified on:
12 Mar 2024, 11:59:51
Short summary description CoreParts MMC3056/2048 memory module 2 GB 2 x 1 GB DDR2 400 MHz ECC:

CoreParts MMC3056/2048, 2 GB, 2 x 1 GB, DDR2, 400 MHz, Green

Long summary description CoreParts MMC3056/2048 memory module 2 GB 2 x 1 GB DDR2 400 MHz ECC:

CoreParts MMC3056/2048. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 2 x 1 GB, Internal memory type: DDR2, Memory clock speed: 400 MHz, ECC, Product color: Green

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.